Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - BTM7700G BTM7700G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012198-BTM7700G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012198-BTM7700G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7700G - 012198-BTM7700G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7700G
012198-BTM7700G
PMIC - PMIC - Full, Half - Bridge Drivers - BTM7700G 012198-BTM7700G
Manufacturer: Infineon Technologies Win Source Part Number: 012198-BTM7700G Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature, Short Circuit, UVLO Voltage - Load: 1.8 V to 42 V Rds On (Typ): 80 mOhm LS, 110 mOhm HS Load Type: Inductive Current - Peak Output: 9.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-28 Supply Voltage - Operating: 1.8 V to 42 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 012198-BTM7700G
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 80 mOhm LS, 110 mOhm HS
Load Type: Inductive
Current - Peak Output: 9.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-28
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-BTM7700G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-BTM7700G
Gate Driver IC 730-BTM7700G
BTM7700G Product overview: BTM7700G from Eupec (Infineon) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-BTM7700G can be used for catalog matching and distributor lookup.

BTM7700G Product overview: BTM7700G from Eupec (Infineon) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-BTM7700G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 012198-BTM7700G 730-BTM7700G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BTM7700G Gate Driver IC
Supply Voltage 1.8 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6818EEP-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1ED3124MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 13.5 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Specs
Package Type 16-SOIC
Packing Method Tube; Tube; Other
View Details