Infineon Technologies AG Power - Gate Driver ICs - AUIRS2123 AUIRS2123

Description
High voltage and high speed power MOSFET and IGBT drivers for Automotive applications. Output in phase with input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down Output in phase with input (AUIRS2123) or out of Phase with input (AUIRS2124) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection
Request a Quote Datasheet
Description
High voltage and high speed power MOSFET and IGBT drivers for Automotive applications. Output in phase with input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down Output in phase with input (AUIRS2123) or out of Phase with input (AUIRS2124) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - AUIRS2123 - AUIRS2123 - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - AUIRS2123
AUIRS2123
Power - Gate Driver ICs - AUIRS2123 AUIRS2123
High voltage and high speed power MOSFET and IGBT drivers for Automotive applications. Output in phase with input. Benefits Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage - dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down Output in phase with input (AUIRS2123) or out of Phase with input (AUIRS2124) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection PTC Heater Solenoid Injection

High voltage and high speed power MOSFET and IGBT drivers for Automotive applications. Output in phase with input.

Benefits

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage - dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout
  • CMOS Schmitt-triggered inputs with pull-down
  • Output in phase with input (AUIRS2123) or out of Phase with input (AUIRS2124)
  • Leadfree, RoHS compliant
  • Automotive Qualified

Potential Applications

  • Injection
  • Piezo Injection
  • PTC Heater
  • Solenoid Injection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number AUIRS2123
Product Name Power - Gate Driver ICs - AUIRS2123
Driver Type High-side
Output Current 0.5000 amps
Propagation Delay 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDB9275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details
Isolators - Isolators - Gate Drivers - 1EDU20I12SVXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
3 suppliers
3.75KV Gate Driver IC - 906-1EDI2001ASXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 30 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers