Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Win Source Part Number: 1378019-BTN7963BAUMA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: NovalithIC™
Product Status: Obsolete
Features: Latch Function, Slew Rate Controlled, Status Flag
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7-1
Base Product Number: BTN7963
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC Motors, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 28V
Output Configuration: Half Bridge
Current - Output / Channel: 44A
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Interface: Logic
Voltage - Load: 4.5V ~ 28V
Rds On (Typ): 9mOhm LS, 7mOhm HS
Load Type: Inductive
Current - Peak Output: 90A
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | BTN7963BAUMA1TR-ND | 1378019-BTN7963BAUMA1 | BTN7963BAUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 28 volts | 4.5 to 28 volts | 4.5 to 28 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |