Manufacturer: Infineon Technologies
Win Source Part Number: 770573-BTN8960TAAUMA
Series: NovalithIC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Latch Function, Slew Rate Controlled, Status Flag
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 6 V ~ 40 V
Interface: Logic
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 6 V ~ 40 V
Rds On (Typ): 7.5 mOhm LS, 6.7 mOhm HS
Load Type: Inductive
Current - Peak Output: 70A
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO263-7
Output Current per Channel: 30A
Alternative Parts (Cross-Reference): TA8428K(O,S); BTN8960TAAUMA1; BD63823EFV; PDRV8873SPWPRQ1;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
IC HALF BRIDGE DRVR 30A TO263-7
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 770573-BTN8960TAAUMA1 | BTN8960TAAUMA1TR-ND | BTN8960TAAUMA1 | BTN8960TAAUMA1 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BTN8960TAAUMA1 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | 40 to 6 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Package Type | TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA |