Infineon Technologies AG Automotive 600V 200mA 350mA Gate Driver IC AUIRS2334STR

Description
Automotive qualified, Three Phase Driver, 600V, 530ns, 200mA/350mA, TAPE & REEL Product overview: AUIRS2334STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 200mA, 350mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 600V, 200mA, 350mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2334STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive qualified, Three Phase Driver, 600V, 530ns, 200mA/350mA, TAPE & REEL Product overview: AUIRS2334STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 200mA, 350mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 600V, 200mA, 350mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2334STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 600V 200mA 350mA Gate Driver IC - 730-AUIRS2334STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 600V 200mA 350mA Gate Driver IC
730-AUIRS2334STR
Automotive 600V 200mA 350mA Gate Driver IC 730-AUIRS2334STR
Automotive qualified, Three Phase Driver, 600V, 530ns, 200mA/350mA, TAPE & REEL Product overview: AUIRS2334STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 200mA, 350mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 600V, 200mA, 350mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2334STR can be used for catalog matching and distributor lookup.

Automotive qualified, Three Phase Driver, 600V, 530ns, 200mA/350mA, TAPE & REEL Product overview: AUIRS2334STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 200mA, 350mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 600V, 200mA, 350mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIRS2334STR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - AUIRS2334STR - 1047094-AUIRS2334STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS2334STR
1047094-AUIRS2334STR
PMIC - PMIC - Gate Drivers - AUIRS2334STR 1047094-AUIRS2334STR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047094-AUIRS2334STR Length: 12.98 mm Mounting: SMD (SMT) Height: 2.64 mm Number of Drivers: 3 Weight: 800.987426 mg Number of Pins: 20 Number of Outputs: 6 Output Current: 350 mA Width: 7.6 mm Rise Time: 125 ns Fall Time: 50 ns Categories: PMIC - Gate Drivers Case / Package: SOIC Operating Supply Current: 300 µA Alternative Parts (Cross-Reference): FAN7388MX; AUIRS2112STR; FAN7888MX; FAN7888M; IX2113BTR; IRS21856SPBFAUIRS233 4STR.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1.14 W Max Output Current: 350 mA Max Supply Voltage: 20 V Min Supply Voltage: 10 V Turn-On Delay Time: 60 ns Turn-Off Delay Time: 750 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047094-AUIRS2334STR
Length: 12.98 mm
Mounting: SMD (SMT)
Height: 2.64 mm
Number of Drivers: 3
Weight: 800.987426 mg
Number of Pins: 20
Number of Outputs: 6
Output Current: 350 mA
Width: 7.6 mm
Rise Time: 125 ns
Fall Time: 50 ns
Categories: PMIC - Gate Drivers
Case / Package: SOIC
Operating Supply Current: 300 µA
Alternative Parts (Cross-Reference): FAN7388MX; AUIRS2112STR; FAN7888MX; FAN7888M; IX2113BTR; IRS21856SPBFAUIRS2334STR.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.14 W
Max Output Current: 350 mA
Max Supply Voltage: 20 V
Min Supply Voltage: 10 V
Turn-On Delay Time: 60 ns
Turn-Off Delay Time: 750 ns

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-AUIRS2334STR 1047094-AUIRS2334STR
Product Name Automotive 600V 200mA 350mA Gate Driver IC PMIC - PMIC - Gate Drivers - AUIRS2334STR
Number of Outputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372497-2EDN8533RXTMA1 - Win Source Electronics
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.5 to 20 volts
View Details
5 suppliers
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details