Manufacturer: Infineon Technologies
Win Source Part Number: 124435-BTM7811KAUMA1
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 1.8 V to 42 V
Rds On (Typ): 14 mOhm LS, 26 mOhm HS
Load Type: Inductive
Current - Peak Output: 42A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: PG-TO263-15
Supply Voltage - Operating: 1.8 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1
Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-TO263-15-1
IC HALF BRIDGE DRIVER TO263-15
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 124435-BTM7811KAUMA1 | BTM7811KAUMA1TR-ND | BTM7811KAUMA1 | BTM7811KAUMA1 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BTM7811KAUMA1 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 1.8 to 42 volts | 1.8 to 42 volts | 1.8 to 42 volts | 42 to 1.8 volts |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Package Type | PG-TO263-15 | TO-263-18 (15 Leads + 3 Tabs) | TO-263-18 (15 Leads + 3 Tabs) | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |