Infineon Technologies AG Power - Gate Driver ICs - AUIR2085S AUIR2085S

Description
Automotive Grade High Speed 100V Self Oscillating 50% Duty Cycle Half Bridge Driver in a SO-8 package Benefits Simple primary side control solution to enable halfbridge DC-Bus Converters for 48V distributed systems with reduced component count and board space Integrated 50% duty cycle oscillator and half-bridge driver IC in a single SO-8 package Programmable switching frequency with up to 500kHz max per channel +/- 1A drive current capability optimized for low charge MOSFETs Adjustable dead-time 50ns - 200ns Floating channel designed for bootstrap operation up to +100Vdc High and low side pulse width matching to +/- 25ns Adjustable overcurrent protection Undervoltage lockout and internal soft start Leadfree, RoHS compliant Automotive Qualified Potential Applications Automotive 48V DC-DC Automotive 12V DC-DC Exhaust Piezo Injection Solenoid Injection Applications Electric vehicle (EV) drivetrain system Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
Automotive Grade High Speed 100V Self Oscillating 50% Duty Cycle Half Bridge Driver in a SO-8 package Benefits Simple primary side control solution to enable halfbridge DC-Bus Converters for 48V distributed systems with reduced component count and board space Integrated 50% duty cycle oscillator and half-bridge driver IC in a single SO-8 package Programmable switching frequency with up to 500kHz max per channel +/- 1A drive current capability optimized for low charge MOSFETs Adjustable dead-time 50ns - 200ns Floating channel designed for bootstrap operation up to +100Vdc High and low side pulse width matching to +/- 25ns Adjustable overcurrent protection Undervoltage lockout and internal soft start Leadfree, RoHS compliant Automotive Qualified Potential Applications Automotive 48V DC-DC Automotive 12V DC-DC Exhaust Piezo Injection Solenoid Injection Applications Electric vehicle (EV) drivetrain system Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - AUIR2085S - AUIR2085S - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - AUIR2085S
AUIR2085S
Power - Gate Driver ICs - AUIR2085S AUIR2085S
Automotive Grade High Speed 100V Self Oscillating 50% Duty Cycle Half Bridge Driver in a SO-8 package Benefits Simple primary side control solution to enable halfbridge DC-Bus Converters for 48V distributed systems with reduced component count and board space Integrated 50% duty cycle oscillator and half-bridge driver IC in a single SO-8 package Programmable switching frequency with up to 500kHz max per channel +/- 1A drive current capability optimized for low charge MOSFETs Adjustable dead-time 50ns - 200ns Floating channel designed for bootstrap operation up to +100Vdc High and low side pulse width matching to +/- 25ns Adjustable overcurrent protection Undervoltage lockout and internal soft start Leadfree, RoHS compliant Automotive Qualified Potential Applications Automotive 48V DC-DC Automotive 12V DC-DC Exhaust Piezo Injection Solenoid Injection Applications Electric vehicle (EV) drivetrain system Energy Storage Systems EV traction inverter On-board charging (OBC) for electric vehicles

Automotive Grade High Speed 100V Self Oscillating 50% Duty Cycle Half Bridge Driver in a SO-8 package

Benefits

  • Simple primary side control solution to enable halfbridge DC-Bus Converters for 48V distributed systems with reduced component count and board space
  • Integrated 50% duty cycle oscillator and half-bridge driver IC in a single SO-8 package
  • Programmable switching frequency with up to 500kHz max per channel
  • +/- 1A drive current capability optimized for low charge MOSFETs
  • Adjustable dead-time 50ns - 200ns
  • Floating channel designed for bootstrap operation up to +100Vdc
  • High and low side pulse width matching to +/- 25ns
  • Adjustable overcurrent protection
  • Undervoltage lockout and internal soft start
  • Leadfree, RoHS compliant
  • Automotive Qualified

Potential Applications

  • Automotive 48V DC-DC
  • Automotive 12V DC-DC
  • Exhaust
  • Piezo Injection
  • Solenoid Injection

Applications

  • Electric vehicle (EV) drivetrain system
  • Energy Storage Systems
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet
Gate Driver IC - 730-AUIR2085S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-AUIR2085S
Gate Driver IC 730-AUIR2085S
IC GATE DRVR HALF-BRIDGE 8SO Product overview: AUIR2085S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIR2085S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SO Product overview: AUIR2085S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-AUIR2085S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - AUIR2085S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
AUIR2085S-ND
Gate Drivers AUIR2085S-ND
Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904

Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904

Buy Now Datasheet
Gate Drivers - AUIR2085S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIR2085S
Gate Drivers AUIR2085S
Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904

Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number AUIR2085S 730-AUIR2085S AUIR2085S-ND AUIR2085S
Product Name Power - Gate Driver ICs - AUIR2085S Gate Driver IC Gate Drivers Gate Drivers
Package Type PG-DSO-8 Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Production Status on request
Packing Method Tape Reel Tube; Other Tube Tube; Tube; Other
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration RC Input Circuit Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDN7424FXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers
Power - Gate Driver ICs - 1ED21271S65F - 1ED21271S65F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 8 to 22 volts
View Details
Power - Gate Driver ICs - 2EDR7259X - 2EDR7259X - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details