The REC20-2415SZ is a 20W DC/DC converter with a 2"x1" package, featuring a 4:1 input voltage range of 9-36VDC and a regulated 15V output at 1333mA. It provides 1.6kVDC isolation, efficiency up to 90%, and includes remote on/off control, continuous short circuit protection, and 6-side shielding. The device is certified to UL/CSA/EN-60950-1 and EN55022 standards. Operating temperature ranges from -40°C to +100°C with derating, and the maximum case temperature is +105°C. The package dimensions are 50.8mm x 25.4mm x 10.16mm, and it supports output trimming within ±10%.
20W DC/DC-Converter 'ECONOLINE' 2""x1"" 1.6kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC20-2415SZ |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |