Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Win Source Part Number: 1034109-REC3-0512SRW
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE REC3-SRW (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 15
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 85%
Package / Case: 24-SMD Module, 18 Leads
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 1.26" L x 0.78" W x 0.44" H (32.0mm x 19.9mm x 11.2mm)
Alternative Parts (Cross-Reference): REC3-053.3SRW/H2/A/M
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10005550,REC30512SRW
Base Product Number: REC3-0512
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | REC3-0512SRW/H2/C/SMD | 1034109-REC3-0512SRW/H2/C/SMD |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 4.5 to 9 volts |