The REC20K-4809SZ is a 20W isolated DC-DC converter in an industry-standard 1"x1" package measuring 25.4 x 25.4 x 10.2 mm and weighing 18 g. It operates from an 18-75 VDC input range and provides a 9 VDC output at up to 2222 mA with 89% efficiency at full load and 25°C ambient. The converter includes an ON/OFF control pin, under-voltage lockout, and short-circuit protection. It offers 2000 VDC isolation, no minimum load requirement, and 100 mVp-p output ripple and noise under standard test conditions. Derating begins at 105°C ambient with natural convection. The device is rated for storage temperatures from -55°C to +125°C and complies with UL94 V-0 for casing and potting materials.
20W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC20K-4809SZ |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |