Murata Power Solutions MEA1D2409SC
Murata Power Solutions MEA1D2409SC
Murata Power Solutions MEA1D2409SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1078511-MEA1D2409SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: MEA1 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 56mA, 56mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 87.5%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Alternative Parts (Cross-Reference): MEV1D2409SC; MEA1D2412SC; MEJ1D2409SC;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2172-5
Base Product Number: MEA1D24
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 7257105 | 7257105P | MEA1D2409SC | 1078511-MEA1D2409SC |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Sip | Other; Tube |