Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335256-MEE3S0505SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.56" L x 0.32" W x 0.40" H (14.2mm x 8.2mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 35
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2360-5
Base Product Number: MEE3S05
RoHS Status: ROHS3 Compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 5VIN 1-OUT 5V 0.6A 3W 4-Pin SIP Tube Product overview: MEE3S0505SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.6A, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6A, 3W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEE3S0505SC can be used for catalog matching and distributor lookup.
Murata Power Solutions MEE3S0505SC
Murata Power Solutions MEE3S0505SC
Murata Power Solutions MEE3S0505SC
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335256-MEE3S0505SC | MEE3S0505SC | 922-MEE3S0505SC | 7511440P | 7511440 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | 5V 0.6A 3W DC-DC Converter IC | DC-DC Converters | DC-DC Converters |
| Package Type | Other; 4-SIP Module | Other; Tube | Other; Sip |