The 1335254-MEE1S0503SC is a 1W isolated DC-DC converter from the MEE1 series, designed for board mounting applications. It features a single output voltage of 3.3V and can deliver a maximum output current of 303mA. The input voltage range is between 4.5V and 5.5V, with an efficiency rating of approximately 80%. This converter operates effectively across a wide temperature range of -40°C to 85°C, making it suitable for various environments. It provides 1 kVDC isolation, which helps reduce switching noise, and is pin-compatible with several other series, facilitating integration into existing designs. The product is packaged in a 4-SIP module format and is compliant with RoHS3 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335254-MEE1S0503SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 35
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2738
Base Product Number: MEE1S05
RoHS Status: ROHS3 Compliant
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | MEE1S0503SC | 1335254-MEE1S0503SC |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 4-SIP Module |