Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 814168-MEE1S0505DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.39" W x 0.27" H (11.5mm x 9.8mm x 6.8mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 8-DIP Module, 4 Leads
Current - Output (Maximum): 200mA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
DC DC CONVERTER 5V 1W Product overview: MEE1S0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEE1S0505DC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 814168-MEE1S0505DC | 132-MEE1S0505DC | MEE1S0505DC |
| Product Name | Power Supplies Board Mount DCDC Converters - MEE1S0505DC | 5V 1W DC-DC Converter IC | DC to DC Converter |
| Package Type | DIP; Other; 8-DIP Module, 4 Leads | Other; Tube |