Richardson RFPD Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 24
Product Name Notes
The Si531 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
The Si533 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
The Si534 is a Quad frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

<< Prev Next >>