LVPECL XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 532AB000973DGR-ND | 532AB000973DGR |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator Crystal |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 20 ppm |