Skyworks Solutions, Inc. Oscillator Crystal 532BA000233DGR

Description
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 532BA000233DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
532BA000233DGR
Oscillator Crystal 532BA000233DGR
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 532BA000233DGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
532BA000233DGR-ND
Pin Configurable/Selectable Oscillators 532BA000233DGR-ND
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 532BA000233DGR 532BA000233DGR-ND
Product Name Oscillator Crystal Pin Configurable/Selectable Oscillators
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC556IDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - 863-510ACA135M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers