Microchip Technology, Inc. Oscillator VCXO VX-5010-DEJ-305-0-125M00

Description
The VX–501 is an ultra low phase noise VCXO that has a phase noise floor of −166dBc/Hz at 1MHz offset (fN=100MHz). This VCXO is ideal for applications that demand a low phase noise, low jitter clock source and is available up to 1.2GHz. Features Frequency Range 10 - 1200MHz Output: HCMOS, PECL, LVDS, Sinewave Surface Mount FR4 based package Reflow Process Compatible Low Phase Noise Tight Stabilities Applications Base Stations Test and Measurement Military Medical
Request a Quote
Description
The VX–501 is an ultra low phase noise VCXO that has a phase noise floor of −166dBc/Hz at 1MHz offset (fN=100MHz). This VCXO is ideal for applications that demand a low phase noise, low jitter clock source and is available up to 1.2GHz. Features Frequency Range 10 - 1200MHz Output: HCMOS, PECL, LVDS, Sinewave Surface Mount FR4 based package Reflow Process Compatible Low Phase Noise Tight Stabilities Applications Base Stations Test and Measurement Military Medical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - VX-5010-DEJ-305-0-125M00 - Richardson RFPD
Downers Grove, IL, United States
The VX–501 is an ultra low phase noise VCXO that has a phase noise floor of −166dBc/Hz at 1MHz offset (fN=100MHz). This VCXO is ideal for applications that demand a low phase noise, low jitter clock source and is available up to 1.2GHz. Features Frequency Range 10 - 1200MHz Output: HCMOS, PECL, LVDS, Sinewave Surface Mount FR4 based package Reflow Process Compatible Low Phase Noise Tight Stabilities Applications Base Stations Test and Measurement Military Medical

The VX–501 is an ultra low phase noise VCXO that has a phase noise floor of −166dBc/Hz at 1MHz offset (fN=100MHz). This VCXO is ideal for applications that demand a low phase noise, low jitter clock source and is available up to 1.2GHz.

Features

  • Frequency Range 10 - 1200MHz
  • Output: HCMOS, PECL, LVDS, Sinewave
  • Surface Mount FR4 based package
  • Reflow Process Compatible
  • Low Phase Noise
  • Tight Stabilities

Applications

  • Base Stations
  • Test and Measurement
  • Military
  • Medical
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number VX-5010-DEJ-305-0-125M00
Product Name Oscillator VCXO
Oscillator Type VCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA004697CAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers