CTS Corporation Oscillators VF901723-38.400MHZ

Description
38.4MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD Module
Request a Quote Datasheet
Description
38.4MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-VF901723-38.400MHZTR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD Module

38.4MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD Module

Buy Now Datasheet
Downers Grove, IL, United States
Oscillator TCXO/VCTCXO
VF901723-38.400MHZ
Oscillator TCXO/VCTCXO VF901723-38.400MHZ
CTS VF901723-38.4M is still available but Richardson RFPD is recommending VF901775-38.4M as it is a newer drop-in replacement. VF901723-38.400MHz is a low noise TCXO which provides a LVCMOS output frequency at 38.400 MHz. The temperature stability is less than +/-0.280 ppm over a temperature range of -40 C to +85 C. The VF901723-38.400MHz is available in a 14mm x 13mm surface mount package. Features Reference design for Qualcomm FSM100xx, mmWave, Small Cell Chipset Ultra-low jitter and phase noise 14 x 13 mm SMD LVCMOS Output Frequency 38.400 MHz Excellent frequency stability <0.280 ppm Applications 5G Communications PRC

CTS VF901723-38.4M is still available but Richardson RFPD is recommending VF901775-38.4M as it is a newer drop-in replacement.

VF901723-38.400MHz is a low noise TCXO which provides a LVCMOS output frequency at 38.400 MHz. The temperature stability is less than +/-0.280 ppm over a temperature range of -40 C to +85 C. The VF901723-38.400MHz is available in a 14mm x 13mm surface mount package.

Features

  • Reference design for Qualcomm FSM100xx, mmWave, Small Cell Chipset
  • Ultra-low jitter and phase noise
  • 14 x 13 mm SMD
  • LVCMOS
  • Output Frequency 38.400 MHz
  • Excellent frequency stability <0.280 ppm

Applications

  • 5G Communications PRC
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 110-VF901723-38.400MHZTR-ND VF901723-38.400MHZ
Product Name Oscillators Oscillator TCXO/VCTCXO
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD Module Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BF - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details