CTS Corporation Oscillator Crystal VFAC3H-L-100MHZ

Description
Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.
Request a Quote
Description
Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - VFAC3H-L-100MHZ - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
VFAC3H-L-100MHZ
Oscillator Crystal VFAC3H-L-100MHZ
Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.

Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number VFAC3H-L-100MHZ
Product Name Oscillator Crystal
Package / Form Factor Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Oscillators - 1473-SIT8208AI-23-33E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details