DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
200
250
300
350
400
450
500
510
520
530
540
550
555
556
557
558
559
560
561
562
563
564
565
566
567
570
580
590
600
610
620
650
700
750
764
| Product Name | Notes |
|---|---|
| 222.527472MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 222.527472MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 222.527472MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 222.75MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 222.75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 222.75MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 223MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 223MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 223MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 224MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 224MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 224MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 240MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 240MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 240MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 245.76MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 245.76MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 245.76MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 250MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 250MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 250MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 256MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 256MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 256MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 270MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 270MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 280.55MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 280.55MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 280.55MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 281MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 281MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 281MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 307.695484MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 307.695484MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 307.695484MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 312.5MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 312.5MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 312.5MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 345.6MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 345.6MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 345.6MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 364.8MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 364.8MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 364.8MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 432MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 432MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 432MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 445.5MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 445.5MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 445.5MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 491.52MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 491.52MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 491.52MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 500MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 500MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 500MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 540MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 540MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 540MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 614.4MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 614.4MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 614.4MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 614MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 614MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 614MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 622.08MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 622.08MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 622.08MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 622MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 622MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 622MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 625MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 625MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 625MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead | |
| 644.53125MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 644.53125MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead | |
| 644.53125MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead |
| << Prev | Next >> |