DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
200
250
300
350
400
450
470
480
490
500
510
520
528
529
530
531
532
533
534
535
536
537
538
539
540
550
560
570
580
590
600
650
700
750
764
| Product Name | Notes |
|---|---|
| 10.24MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 100MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 10MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 122.88MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 125MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 128MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 133.516483MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 133.65MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 135MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 14.4MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 140MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 148.351648MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 148.35MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 148.42575MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 148.425787MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 148.5MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 15.36MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 153.6MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 155.52MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 156.25MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 160MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 161.13281MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 163.84MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 173.37075MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 184.32MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 200MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 204.8MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 216MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 222.527472MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 222.527472MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead | |
| 222.75MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 222.75MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead | |
| 223MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 223MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead | |
| 224MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 224MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead | |
| 240MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 245.76MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 250MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 256MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 25MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 270MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 280.55MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 281MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 30.72MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 307.695484MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 311.04MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 312.5MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 320MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead | |
| 345.6MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 35.328MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 35.437431MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 364.8MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 432MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 445.5MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 491.52MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 500MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 50MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 51.2MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 540MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 61.44MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 614.4MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 614MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 622.08MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 622MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 625MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 644.53125MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead | |
| 644.53125MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead | |
| 70.656MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 74.17582MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 74.25MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 75MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 76.8MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 77.76MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 80MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 90MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 96MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 98.304MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad |
| << Prev | Next >> |