Vishay Precision Group Scr Thyristor, 175A, 1.2Kv To-209Ab; Peak Repetitive Off State Voltage Vishay VS-ST173S12PFK0

Description
SCR THYRISTOR, 175A, 1.2KV TO-209AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average On State Current:175A; On State RMS Current:275A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 175A, 1.2KV TO-209AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average On State Current:175A; On State RMS Current:275A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 175A, 1.2Kv To-209Ab; Peak Repetitive Off State Voltage Vishay - 07B3309 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 175A, 1.2Kv To-209Ab; Peak Repetitive Off State Voltage Vishay
07B3309
Scr Thyristor, 175A, 1.2Kv To-209Ab; Peak Repetitive Off State Voltage Vishay 07B3309
SCR THYRISTOR, 175A, 1.2KV TO-209AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average On State Current:175A; On State RMS Current:275A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 175A, 1.2KV TO-209AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average On State Current:175A; On State RMS Current:275A; Thyristor Case Style:TO-93; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST173S12PFK0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST173S12PFK0
SCR 1.2KV 275A TO209AB

SCR 1.2KV 275A TO209AB

Supplier's Site
SCRs 1200 Volt 330 Amp

SCRs 1200 Volt 330 Amp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors
Product Number 07B3309 VS-ST173S12PFK0 VS-ST173S12PFK0
Product Name Scr Thyristor, 175A, 1.2Kv To-209Ab; Peak Repetitive Off State Voltage Vishay Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR
Package Type TO-93 TO-209AB, TO-93-4, Stud
Pin Count 3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details