LCSC Electronics Technology (HK) Limited Datasheets for Schottky Diodes

Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more

Page: 1 2 3 4
Product Name Notes
100V 12A 700mV@12A TO-277A Schottky Barrier Diodes (SBD) ROHS
100V 3A 800mV SMB Schottky Barrier Diodes (SBD) ROHS
100V 670mV@12A 12A TO-277B Schottky Barrier Diodes (SBD) ROHS
100V 730mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS
100V 770mV@5A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS
100V 780mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
100V 780mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
100V 790mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
100V 820mV@2A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
100V 840mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
100V 8A 780mV@8A TO-277A Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 1.05V@30A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 640mV@20A 20A TO-220E Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 8A 720mV@8A D2PAK Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 920mV@60A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 950mV@12A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS
100V Single 610mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
10V Single 750mA 500mV@1A SMD-323 Schottky Barrier Diodes (SBD) ROHS
120V 980mV@2A 2A MicroSMP Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 20A 1V@40A@40A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 970mV@60A 30A TO-220AB Schottky Barrier Diodes (SBD) ROHS
15V 210mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
15V 350mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
15V Single 1A 390mV@2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
200V 670mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 1.6V@10A 10A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 15A 841mV@15A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V Single 870mV@4A 4A SMC Schottky Barrier Diodes (SBD) ROHS
30V 1V@200mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS
30V 490mV@20A 20A TO-220 Schottky Barrier Diodes (SBD) ROHS
30V Dual Common Cathode 470mV@6A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS
40V 1V@275mA 380mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
40V 2A 420mV@2A SMA Schottky Barrier Diodes (SBD) ROHS
40V 3A 420mV@3A SMA Schottky Barrier Diodes (SBD) ROHS
40V 3A 570mV SMB Schottky Barrier Diodes (SBD) ROHS
40V 425mV@1A 1A SOT-23 Schottky Barrier Diodes (SBD) ROHS
40V 450mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS
40V 490mV@2A 1.5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@400mA 400mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V 510mV@5A 5.5A TO-252AA(DPAK) Schottky Barrier Diodes (SBD) ROHS
40V 530mV@3A 3A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
40V 540mV@1A 2.1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V 630mV@10A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 630mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS
40V 630mV@500mA 500mA DFN0603-2L Schottky Barrier Diodes (SBD) ROHS
40V 680mV@6A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 800mV@1.5A 520mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
40V Single 1A 490mV@1A SOD-123A Schottky Barrier Diodes (SBD) ROHS
40V Single 530mV@1.5A 1.16A SOT-23 Schottky Barrier Diodes (SBD) ROHS
45V 440mV@10A 10A TO-277 Schottky Barrier Diodes (SBD) ROHS
45V 470mV@10A 10A TO-277B Schottky Barrier Diodes (SBD) ROHS
50V 490mV@15A 15A TO-277B Schottky Barrier Diodes (SBD) ROHS
60V 2.7A 500mV@2.5A DO-221AD Schottky Barrier Diodes (SBD) ROHS
60V 520mV@5A 5A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS
60V 620mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 630mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V 750mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 490mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
60V Single 4A 760mV@6A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS
60V Single 520mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
SOT-23 Schottky Barrier Diodes (SBD) ROHS
TO-247AC Schottky Barrier Diodes (SBD) ROHS

<< Prev