Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SICK
6040943 -- LEVEL SENSORS
SICK
Level Sensors
6040943
Description
SICK LFH-SBX40G1AS10SZ0
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SICK LFH-SBX40G1AS10SZ0
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
2133273
Level Sensors
2133273
SICK LFH-SBX40G1AS10SZ0
SICK LFH-SBX40G1AS10SZ0
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
1882-6040943-ND
Float, Level Sensors
1882-6040943-ND
SEN LVL LIQ ANALOG 4MA / 20MA
SEN LVL LIQ ANALOG 4MA / 20MA
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Level Sensors
Level Sensors
Product Number
2133273
1882-6040943-ND
Product Name
Level Sensors
Float, Level Sensors
Maximum Operating Pressure
5.8 psi (4.08 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
PETRO 3003 VOLUTANK
petrol-station-delivery
Specs
Measuring Range
118 inch (3000 mm)
View Details
Plast-O-Matic Valves, Inc.
Liquid Level Switch
LLS125
Specs
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
TE Connectivity
Water-Level Sensors
20015528-00
Specs
Media Type
Liquid
Level Measurement Type
Continuous Level
Output Options
AnalogCurrent
View Details
Arjay Engineering
Oil/Water Separator & Sump Liquid Level Alarm
2882-OWS
Specs
Device Classification
Sensor Only; Sensor System
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details