Littelfuse, Inc. Float, Level Sensors 59630-1-T-02-A

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M8 Thread
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M8 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - HE637-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
HE637-ND
Float, Level Sensors HE637-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M8 Thread

Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M8 Thread

Buy Now Datasheet
Sheung Wan, Hong Kong
Liquid Level Sensors
59630-1-T-02-A
Liquid Level Sensors 59630-1-T-02-A
Liquid Level Sensors 59630 1T02A FLOAT SENSOR

Liquid Level Sensors 59630 1T02A FLOAT SENSOR

Buy Now Datasheet
Reed Level Sensor, Spst-No, 0.5A; Operating Pressure Max Littelfuse - 50M6968 - Newark, An Avnet Company
Chicago, IL, United States
Reed Level Sensor, Spst-No, 0.5A; Operating Pressure Max Littelfuse
50M6968
Reed Level Sensor, Spst-No, 0.5A; Operating Pressure Max Littelfuse 50M6968
REED LEVEL SENSOR, SPST-NO, 0.5A; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.2A; Product Range:59630 Series; Output Type:NO; Response Time:1ms RoHS Compliant: Yes

REED LEVEL SENSOR, SPST-NO, 0.5A; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.2A; Product Range:59630 Series; Output Type:NO; Response Time:1ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Level Sensors Level Sensors Level Sensors
Product Number HE637-ND 59630-1-T-02-A 50M6968
Product Name Float, Level Sensors Liquid Level Sensors Reed Level Sensor, Spst-No, 0.5A; Operating Pressure Max Littelfuse
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Liquid Level Gauge - LMG100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 585-00520 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details