TE Connectivity Power Relays 2-1393215-1

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1393215-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1393215-1
Power Relays 2-1393215-1
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 2 - 5, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30, 20 - 25

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 480
  • Coil Resistance (OHM) : 1200
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole - 785-2-1393215-1 - Utmel Electronic Limited
Hong Kong, China
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole
785-2-1393215-1
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole 785-2-1393215-1
Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole

Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole

Supplier's Site
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity - 01M9445 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity
01M9445
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity 01M9445
RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Utmel Electronic Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2-1393215-1 785-2-1393215-1 01M9445
Product Name Power Relays Electromechanical Relay SPDT 15A 24VDC 1.2KOhm Through Hole Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers