Manufacturer: Tyco Electronics
Win Source Part Number: 1244086-RT314F12
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
RELAY GEN PURPOSE SPDT 16A 12V General Purpose Latching Dual Coil 50mA 12VDC SPDT (1 Form C) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT314F12 Power Relay
TE Connectivity RT314F12 Power Relay
TE Connectivity RT314F12 Power Relay
General Purpose Relays SPDT 12VDC 240Ohm 16A GEN PURPOSE RLY
Electromechanical Relay 12VDC 240Ohm 16A SPDT (29x12.7x15.7)mm THT Power Relay
RELAY GEN PURPOSE SPDT 16A 12V
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1244086-RT314F12 | RT314F12 | PB963-ND | 6803779 | 6803779P | RT314F12 | 797-RT314F12 | RT314F12 |
| Product Name | Power Relays, Over 2 Amps - RT314F12 | RELAY GEN PURPOSE SPDT 16A 12V General Purpose Latching Dual Coil 50mA 12VDC SPDT (1 Form C) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Electromechanical Relay 12VDC 240Ohm 16A SPDT (29x12.7x15.7)mm THT Power Relay | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | Through Hole | |||
| Relay Type | General | General | ||||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |