TE Connectivity Power Relays, Over 2 Amps RT424024

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB969-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB969-ND
Power Relays, Over 2 Amps PB969-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-RT424024-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-RT424024-ND
Power Relays, Over 2 Amps 1111-RT424024-ND
POWER/SIGNAL RELAY 2 FORM C DPDT

POWER/SIGNAL RELAY 2 FORM C DPDT

Buy Now Datasheet
Power Relays - 6803849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803849P
Power Relays 6803849P
TE Connectivity RT424024 Power Relay

TE Connectivity RT424024 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - RT424024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT424024
Relays - Power Relays, Over 2 Amps RT424024
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay - 797-RT424024 - Utmel Electronic Limited
Hong Kong, China
Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay
797-RT424024
Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay 797-RT424024
Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay

Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay

Supplier's Site
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 16F393 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
16F393
Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 16F393
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 24 Vdc Rohs Compliant Schrack Te Connectivity - 03P2427 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 24 Vdc Rohs Compliant Schrack Te Connectivity
03P2427
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 24 Vdc Rohs Compliant Schrack Te Connectivity 03P2427
General Purpose Relay, RT2 bistable Series, Power, Non Latching, DPDT, 24 VDC RoHS Compliant: Yes

General Purpose Relay, RT2 bistable Series, Power, Non Latching, DPDT, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RT424024
General Purpose Relays RT424024
General Purpose Relays DPDT 8A 24VDC PCB

General Purpose Relays DPDT 8A 24VDC PCB

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB969-ND 6803849P RT424024 797-RT424024 16F393 03P2427 RT424024
Product Name Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Electromechanical Relay 24VDC 1.44KOhm 15A DPDT (29x12.7x15.7)mm THT Power Relay Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 24 Vdc Rohs Compliant Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data