TE Connectivity Mini Relays 2-1904025-6

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 2-1904025-6 - TE Connectivity
Berwyn, PA, United States
Mini Relays
2-1904025-6
Mini Relays 2-1904025-6
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form C (CO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 26 MM  [1.024 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 28.5 MM  [1.122 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 2300
  • Coil Power Rating Class (WATT) : >1.5W
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 255
  • Rated Coil Voltage (VDC) : 24
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : Without

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RT I
Buy Now
Relays - Automotive Relays - 1036045-2-1904025-6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1036045-2-1904025-6
Relays - Automotive Relays 1036045-2-1904025-6
Win Source Part Number: 1036045-2-1904025-6 Category: Relays>Automotive Relays Series: Power Relay B Termination Style: Plug In, Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver (Ag) Standard Package: 200 Coil Resistance: 255 Ohms Coil Current: 94 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 50 A Switching Voltage: 24VDC - Nom Release Time: 10 ms Coil Power: 2.3W Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 1-1904027-1; 1393277-8; 1-1904020-22-1904025 -6.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 3 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: V23234A0004X055-EV-1 00,A123707,2-1904025 -6-ND Base Product Number: 1904025

Win Source Part Number: 1036045-2-1904025-6
Category: Relays>Automotive Relays
Series: Power Relay B
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag)
Standard Package: 200
Coil Resistance: 255 Ohms
Coil Current: 94 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 50 A
Switching Voltage: 24VDC - Nom
Release Time: 10 ms
Coil Power: 2.3W
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 1-1904027-1; 1393277-8; 1-1904020-22-1904025-6.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 3 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: V23234A0004X055-EV-100,A123707,2-1904025-6-ND
Base Product Number: 1904025

Buy Now Datasheet
Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive - 797-2-1904025-6 - Utmel Electronic Limited
Hong Kong, China
Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive
797-2-1904025-6
Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive 797-2-1904025-6
Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive

Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
2-1904025-6
Automotive Relays 2-1904025-6
Automotive Relays V23234A0004X055-EV-1 00

Automotive Relays V23234A0004X055-EV-100

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1904025-6 1036045-2-1904025-6 797-2-1904025-6 2-1904025-6
Product Name Mini Relays Relays - Automotive Relays Electromechanical Relay 24VDC 255Ohm 20A SPDT (22x28.5x16)mm Plug-In Power Relay Automotive Automotive Relays
Mounting Plug-In PCBoard; Socketable Socketable
Approvals Not EU ELV Compliant; RoHS RoHS RoHS
DC Power 2.3 watts 2.3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers