TE Connectivity Electromechanical Relays & Contactors 1423167-7

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1423167-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1423167-7
Electromechanical Relays & Contactors 1423167-7
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Dimensions Product Height : 97 MM  [3.81 INCH ] Product Length : 56 MM  [2.2 INCH ] Product Width : 68 MM  [2.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Screw Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Dimensions


  • Product Height : 97 MM  [3.81 INCH ]
  • Product Length : 56 MM  [2.2 INCH ]
  • Product Width : 68 MM  [2.67 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Screw

Operation/Application


  • Current Type : AC & DC
  • Delay Time : 1 - 30 seconds, .33 - 10 seconds, .1 - 3 seconds, 4 - 120 seconds
  • Mode of Operation : Multiple Modes
  • Repeatability (Max) : ±1% ±10 msec
  • Type of Control : Adjustable

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now
Relays - 1423167-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays/Timers -- Agastat

Relays/Timers -- Agastat

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Electromechanical Relay DPDT 10A DIN Rail - 790-1423167-7 - Utmel Electronic Limited
Hong Kong, China
Electromechanical Relay DPDT 10A DIN Rail
790-1423167-7
Electromechanical Relay DPDT 10A DIN Rail 790-1423167-7
Electromechanical Relay DPDT 10A DIN Rail

Electromechanical Relay DPDT 10A DIN Rail

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1423167-7 1423167-7 790-1423167-7
Product Name Electromechanical Relays & Contactors Relays Electromechanical Relay DPDT 10A DIN Rail
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers