RELAY TELECOM DPDT 2A 4.5V
SIGNAL RELAY, DPDT, 4.5VDC, 2A, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:GQ (AGQ) Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:L-Bend RoHS Compliant: Yes
Electromechanical Relay 4.5VDC 145Ohm 2A DPDT (10.6x8.4x5.4)mm SMD General Purpose Relay
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | AGQ200A4HX | 78K7233 | 590-AGQ200A4HX |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 4.5Vdc, 2A, Smd; Coil Voltage Panasonic | Electromechanical Relay 4.5VDC 145Ohm 2A DPDT (10.6x8.4x5.4)mm SMD General Purpose Relay |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Switch Configuration | FormC | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS | RoHS |