The Power Relay, part number 98X1430, is a miniature PCB relay designed for general-purpose applications. It features a single pole, normally open (SPST-NO) contact configuration with a rated current of 6A and a maximum switching voltage of 250VAC. The relay operates with a coil voltage range of 5 to 48 VDC, with a sensitive coil power requirement of 200 mW. This relay has a high dielectric strength of 4000V between the coil and contact, ensuring robust insulation. It is rated for a mechanical endurance of over 30 million operations and can handle a maximum breaking capacity of 1500VA. The relay is suitable for various applications, including PLCs, timers, and temperature control systems. The operating temperature range is from -40°C to +70°C, with a wash-tight design that meets IEC 61810 standards. The relay is compliant with EU RoHS and other environmental regulations, making it a suitable choice for projects requiring adherence to these standards.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Electromechanical Relay SPST-NO 15A 24VDC 2.88KOhm Through Hole
POWER RELAY, SPST-NO, 6A, 250VAC, TH; Contact Configuration:SPST-N
| TE Connectivity | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2-1416010-7 | 2-1416010-7 | 785-2-1416010-7 | 98X1430 |
| Product Name | Electromechanical Relays & Contactors | Relays | Electromechanical Relay SPST-NO 15A 24VDC 2.88KOhm Through Hole | Power Relay, Spst-No, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | |||
| AC Voltage | 400 volts | |||
| DC Power | 0.2000 watts | |||
| DC Coil Voltage | 24 volts | 24 volts |