The Signal Relay, SPDT, 12V DC, THT (part number 29X2503) features a compact design suitable for automotive applications. It has a rated coil voltage of 12V DC and operates within a usable voltage range of 10 to 16V DC. The relay is capable of switching a maximum load of 20A on the normally open (N.O.) side and 10A on the normally closed (N.C.) side, with a maximum carrying current of 25A for one hour. The relay's contact resistance is initially a maximum of 100mΩ, ensuring efficient operation. This relay is designed for high-capacity load switching and is RoHS compliant. It has a quick operate and release time of up to 10ms and can withstand ambient temperatures ranging from -40°C to +85°C. The relay is suitable for applications such as powered windows, automatic door locks, and powered seats. Its sealed construction enhances durability in automotive environments.
Electromechanical Relay 12VDC 180Ohm 20(NO)/10(NC)A SPDT/SPDT (17.4x14x13.5)mm THT Automotive Relay
Automotive Relays 12VDC 1 FORM C X 2 20A 8 TERMINALS
SIGNAL RELAY, SPDT, 12VDC, THT; Coil Voltage:12VDC; Contact Configuration:2 x SPDT; Contact Current:20A; Product Range:ACT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:- RoHS Compliant: Yes
| RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4231157 | 590-ACT212 | ACT212 | 29X2503 |
| Product Name | Automotive Relays | Electromechanical Relay 12VDC 180Ohm 20(NO)/10(NC)A SPDT/SPDT (17.4x14x13.5)mm THT Automotive Relay | Automotive Relays | Signal Relay, Spdt, 12Vdc, Tht; Coil Voltage Panasonic |
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | RoHS |