TE Connectivity 2-1393240-4 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays SPST-NO 1 N/O 24vdc
General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 1440Ohm Through Hole
RT33K024 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 9097937 | PB1700-ND | RT33K024 | RT33K024 | 797-RT33K024 | 07H9709 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 1440Ohm Through Hole | Rt33K024 Rohs Compliant Schrack Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | ||||
| Relay Type | General | General | General |