Manufacturer: Panasonic
Win Source Part Number: 759093-ALDP105
Family Name: ALDP
Manufacturer Homepage: www.panasonic.com/in
RoHS State: Request Verification
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Panasonic ALDP105 Non-Latching Relay
Panasonic ALDP105 Non-Latching Relay
General Purpose Relay, LD-P(ALDP) Series, Power, Non Latching, SPST-NO, 5 VDC, 5 A RoHS Compliant: Yes
Electromechanical Relay, SPST, 6.5VDC (Coil), Random, AC Output
RELAY GEN PURPOSE SPST 5A 5V
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 759093-ALDP105 | 2474089 | 92T0605 | 590-ALDP105 | ALDP105 |
| Product Name | Power Relays, Over 2 Amps - ALDP105 | Power Relays | General Purpose Relay, Ld-P(Aldp) Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Panasonic | Electromechanical Relay, SPST, 6.5VDC (Coil), Random, AC Output | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | Through Hole | |||
| Features | Latching | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |