Infineon Technologies AG Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Applications ADAS & autonomous driving Automotive head unit Automotive instrument cluster Chassis control & safety Human machine interface Designers who used this product also designed with S25FL256LDPBHB023 | Quad SPI...
Applications Automotive head unit Automotive instrument cluster Automotive telematics control unit (TCU) High-performance cockpit controller Designers who used this product also designed with BSP76 | Classic HITFET™ 12V | automotive...
Applications Automotive instrument cluster Automotive telematics control unit (TCU) Designers who used this product also designed with BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™
Applications Automotive telematics control unit (TCU) LED strips and signage
Applications DIN rail power supplies Power transmission and distribution Designers who used this product also designed with S25FL256SAGBHV203 | Quad SPI Flash CYW4373 | Wi-Fi 5 (802.11ac) OPTIGA TRUST M...
Applications Programmable logic controller (PLC) Smart Home & Building Wired Communication Designers who used this product also designed with BSP613P | Small signal/small power MOSFET BSS123N | Small signal/small power...
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS10DHI020
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS10FAI013
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11DHV020
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11FHB020
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11TFA010
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11TFB010
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT10DHA020
Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GT10FAI020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J55BFIR22
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J55TFIR23
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BAI020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFM020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFA010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFI020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFN020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55FFAR20
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55TFIR10
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55TFIR20
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BAI010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BAI023
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFA010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFA013
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFI013
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFI020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFN010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FAN020
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FFI010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FFI012
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFA010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFI023
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFM010
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFN023
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KL0642GABHI020
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KL0642GABHI030
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KS0642GABHM020
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KS0642GABHV023
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KS0643GABHB020
Infineon presents the S26HS512TGABHI010, part of the SEMPER™ NOR Flash Memory family. This product features a massive density of 512 Mbit and an impressive interface bandwidth of 400 MByte/s. Operating...
Infineon's SEMPER™ NOR Flash Memory, S28HS01GTGZBHV033, comes with a high density of 1 Gbits. This Octal interface device operates with a bandwidth of 400 MByte/s and voltage of 1.8V. It's...
Introducing S26HS512TGABHM010 from Infineon's SEMPER™ NOR Flash Memory family. An automotive qualified component with a density of 512 Mbit, operating on a HYPERBUS™ interface with bandwidth of 400 MByte/s, and...
Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance
Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used...
Summary of Features xSPI (Octal) Automotive AEC-Q100 qualified ISO 26262-compliant Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
The S25HL01GTFABHB030 is a high-performance member of the SEMPER™ NOR Flash Memory family from Infineon. This Automotive qualified product has a density of 1 Gbit and offers a Quad SPI...
The S25HL01GTFABHV033 is a part of the SEMPER™ NOR Flash Memory family, offering a 1 Gbit density and a Quad SPI interface with an operating voltage of 3 V. This...
The S25HL01GTFAMHA010 from Infineon is part of the SEMPER™ NOR Flash Memory family, specifically designed for automotive applications. It features a high-density 1 Gbit storage capacity, implemented through the advanced...
The S25HL512TFABHM010 from the SEMPER™ NOR Flash Memory family is an automotive-qualified memory solution with a density of 512 Mbit. It employs superior Infineon 45-nm MIRRORBIT™ technology to store two...
The S25HL512TFAMHB013 is an automotive-qualified member of the Infineon's SEMPER™ NOR Flash Memory family. This 512 Mbit density memory operates at 3V, with a Quad SPI interface that enables 102...
The S25HS02GTDPBHV150 from SEMPER™ NOR Flash Memory family is a top-tier memory solution with a density of 2 Gbit. This component boasts a Quad SPI Interface, offering a bandwidth of...
The S25HS02GTDZBHB053 is an ISO 26262-compliant, automotive-grade SEMPER™ NOR Flash Memory product from Infineon. It offers a density of 2 Gbit, with an interface bandwidth of 80 MByte/s on the...
The S25HS512TFABHB010, part of the SEMPER™ NOR Flash Memory family, is an automotive qualified device with a density of 512 Mbit. With a Quad SPI interface that supports a bandwidth...
The S26HL01GTFPBHB033 is an automotive-qualified SEMPER™ NOR Flash Memory with a substantial 1 Gbit density. It leverages HYPERBUS™ interface for optimal speeds, offering a significant interface bandwidth of 333 MByte/s...
The S26HS01GTGABHI030 is a part of our SEMPER™ NOR Flash Memory family, offering a density of 1 Gbits. This powerful memory chip is designed with Infineon's 45-nm MIRRORBIT™ technology and...
The S26HS01GTGABHI033 is part of Infineon's SEMPER™ NOR Flash Memory family, providing an impressive 1 Gbit density with advanced HYPERBUS™ interface and a bandwidth of 400 MBytes/s. Operating at 1.8...
The S26HS01GTGABHM020 is an automotive-qualified Semiconductor from the SEMPER™ NOR Flash Memory family by Infineon. With a density of 1 Gbit and a HYPERBUS interface, it offers high-speed performance with...
The S26HS512TGABHB003, belonging to Infineon's SEMPER™ NOR Flash Memory family, is an automotive-qualified memory device with a density of 512 Mbit. It features the highly-efficient HYPERBUS interface with a bandwidth...
The S26HS512TGABHB010 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This product comes with a high memory density of 512 Mbit and features the innovative HYPERBUS™ interface, which...
The S26HS512TGABHB013, part of the SEMPER™ NOR Flash Memory family, is ISO 26262-compliant and specially designed for automotive applications. This advanced memory solution offers a 512 Mbit density and operates...
The S26HS512TGABHI000 is a 512 Mbit NOR Flash Memory developed by Infineon, enriched with SEMPER™ technology. Operating with a HYPERBUS™ interface, it offers a bandwidth of 400 MByte/s at 1.8...
The S26HS512TGABHI003 is a member of the SEMPER™ NOR Flash Memory family from Infineon and boasts a density of 512 Mbit. This device operates on a HYPERBUS interface with a...
The S26HS512TGABHI013 is a part of the SEMPER™ NOR Flash Memory family. It boasts 512 Mbit of storage density and uses the HYPERBUS™ Interface with a bandwidth of 400 MByte/s.
The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400...
The S26HS512TGABHM003 from Infineon's SEMPER™ NOR Flash Memory family is a high-performance, automotive-qualified memory solution. Built on advanced 45-nm MIRRORBIT™ technology, this device has a density of 512 Mbit and...
The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an...
The S26HS512TGABHV000 from Infineon's SEMPER™ NOR Flash Memory family, offers a density of 512 Mbit and utilizes a HYPERBUS™ interface. It boasts an impressive interface bandwidth of 400 MByte/s and...
The S26HS512TGABHV003 is a part of Infineon's SEMPER™ NOR Flash Memory family. This HS-T variant boasts a density of 512 Mbit and is geared with advanced features to meet the...
The S26HS512TGABHV010 is a high-performance NOR Flash memory device from Infineon's SEMPER™ family. Offering a dense 512 Mbit memory and 400 MByte/s bandwidth, this product operates via the HYPERBUS™ interface...
The S26HS512TGABHV013 belongs to Infineon's SEMPER™ NOR Flash Memory family, offering a density of 512 Mbit and utilizing HYPERBUS™ interface. The interface frequency for DDR is 200 MHz, with an...
The S28HL01GTFPBHM033 is a member of the SEMPER™ NOR Flash Memory family, designed exclusively by Infineon for automotive applications. This powerful device comes with a 1 Gbit density and operates...
The S28HL512TFPBHB010 is an ISO 26262-compliant, Automotive-qualified SEMPER™ NOR Flash Memory product from the HL-T family. It has a density of 512 Mbit, and features Infineon's 45-nm MIRRORBIT™ technology, providing...
The S28HS01GTGZBHA030 is an automotive-grade SEMPER™ NOR Flash Memory from Infineon. It boasts a density of 1 Gbit with an octal interface bandwidth of 400 MByte/s, operating at a voltage...
The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth...
The S28HS01GTGZBHI030 is a high-performance SEMPER™ NOR Flash Memory by Infineon, with a density of 1 Gbit. It features a fast Octal interface, achieving interface bandwidths of up to 400...
The S28HS01GTGZBHI033 from the SEMPER™ NOR Flash Memory family is a 1.8V, 1 Gbit memory unit with Octal interface. It features an impressive Interface Bandwidth of 400 MByte/s and a...
The S28HS02GTFPBHM053 is an advanced SEMPER™ NOR Flash Memory from Infineon, belonging to the HS-T Family. It is quality assured with an Automotive qualification and has a significant density of...
The S28HS512TGABHI010 is a member of the SEMPER™ NOR Flash Memory family from Infineon, boasting a density of 512 Mbit. This high-performance memory solution offers an Octal interface with a...
The S28HS512TGABHM010 is a part of SEMPER™ NOR Flash Memory family by Infineon. With an automotive qualification, this 512 Mbit memory chip uses a swift Octal interface that achieves an...
The S28HS512TGABHM013 is a highly efficient SEMPER™ NOR Flash Memory solution from the HS-T family. Designed specifically for automotive applications, this ISO 26262-compliant product comes equipped with 512 Mbit density,...
The S28HS512TGABHV013 from Infineon's SEMPER™ NOR Flash Memory family is a high-performance, reliable product with a density of 512 Mbit. Featuring an Octal interface with a bandwidth of 400 MByte/s,...

<< Prev Next >>