Infineon Technologies AG Memory IC and Storage Component S29GL01GP12TFI010

Description
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: S29GL01GP12TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GP12TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: S29GL01GP12TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GP12TFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S29GL01GP12TFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL01GP12TFI010
Memory IC and Storage Component 774-S29GL01GP12TFI010
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: S29GL01GP12TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GP12TFI01 0 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 56TSOP Product overview: S29GL01GP12TFI010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL01GP12TFI010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 1024Mbit, 120Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies - 27M0851 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1024Mbit, 120Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies
27M0851
Flash Memory, 1024Mbit, 120Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies 27M0851
FLASH MEMORY, 1024MBIT, 120NS, 56-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit / 64M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Voltage, Vcc:3V RoHS Compliant: Yes

FLASH MEMORY, 1024MBIT, 120NS, 56-TSOP; Flash Memory Type:Parallel NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit / 64M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Voltage, Vcc:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-S29GL01GP12TFI010 27M0851
Product Name Memory IC and Storage Component Flash Memory, 1024Mbit, 120Ns, 56-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash; Non-Volatile Flash
Access Time 120 ns
Cycle Time 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
View Details
Memory - S25FL128SDSMFV000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers