FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100MHz 96ns 24-FBGA (6x8)
FLASH - NOR Memory IC 512Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)
IC FLASH 512MBIT PARALLEL 24FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26KS512SDABHA030-ND | S26KS512SDABHA030 | S26KS512SDABHA030 |
| Product Name | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits |