Applications
Designers who used this product also designed with
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) HyperBus 200MHz 35ns 24-FBGA (6x8)
IC PSRAM 64MBIT HYPERBUS 24FBGA Product overview: S27KL0642GABHV020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S27KL0642GABHV02
IC PSRAM 64MBIT HYPERBUS 24FBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit HyperBus 200 MHz 35 ns 24-FBGA (6x8)
IC PSRAM 64MBIT HYPERBUS 24FBGA
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S27KL0642GABHV020 | 448-S27KL0642GABHV020-ND | 774-S27KL0642GABHV020 | S27KL0642GABHV020 | S27KL0642GABHV020 | S27KL0642GABHV020 |
| Product Name | Memories - PSRAM (Pseudostatic RAM) - S27KL0642GABHV020 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | PSRAM | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | PG-BGA-24 | 24-VBGA | BGA | BGA; 24-VBGA |