Infineon Technologies AG Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM013 S26HS512TGABHM013

Description
The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an advanced HYPERBUS™ interface, providing a bandwidth of 400 MByte/s. Operating at a voltage of 1.8 V with an interface frequency of 200 MHz DDR, this memory unit ensures reliable and efficient performance. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet
Description
The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an advanced HYPERBUS™ interface, providing a bandwidth of 400 MByte/s. Operating at a voltage of 1.8 V with an interface frequency of 200 MHz DDR, this memory unit ensures reliable and efficient performance. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM013 - S26HS512TGABHM013 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM013
S26HS512TGABHM013
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM013 S26HS512TGABHM013
The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an advanced HYPERBUS™ interface, providing a bandwidth of 400 MByte/s. Operating at a voltage of 1.8 V with an interface frequency of 200 MHz DDR, this memory unit ensures reliable and efficient performance. Summary of Features xSPI (HYPERBUS™) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics

The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an advanced HYPERBUS™ interface, providing a bandwidth of 400 MByte/s. Operating at a voltage of 1.8 V with an interface frequency of 200 MHz DDR, this memory unit ensures reliable and efficient performance.


Summary of Features

  • xSPI (HYPERBUS™)
  • Integrated critical safety features
  • Error correction code
  • 10+ years product availability
  • 25 years of data retention
  • SafeBoot and diagnostics
Supplier's Site Datasheet
Memory - 448-S26HS512TGABHM013TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT HYPERBUS 24FBGA

IC FLASH 512MBIT HYPERBUS 24FBGA

Buy Now Datasheet
Memory - S26HS512TGABHM013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)

FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S26HS512TGABHM013
Integrated Circuits (ICs) - Memory - Memory S26HS512TGABHM013
IC FLASH 512MBIT HYPERBUS 24FBGA

IC FLASH 512MBIT HYPERBUS 24FBGA

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S26HS512TGABHM013 448-S26HS512TGABHM013TR-ND S26HS512TGABHM013 S26HS512TGABHM013
Product Name Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM013 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type PG-BGA-24 24-VBGA BGA; 24-VBGA 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 16-3636-01-P - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers