Infineon Technologies AG Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S28HS01GTGZBHB033 S28HS01GTGZBHB033

Description
The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth of 400 MByte/s. Its interface frequency sits at 166 MHz for SDR and 200 MHz for DDR. As part of the HS-T family, it is packaged in PG-BGA-24 and is ISO 26262-compliant. It utilizes Infineon's MIRRORBIT™, a 45-nm technology that stores two data bits per cell. Summary of Features xSPI (Octal) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet
Description
The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth of 400 MByte/s. Its interface frequency sits at 166 MHz for SDR and 200 MHz for DDR. As part of the HS-T family, it is packaged in PG-BGA-24 and is ISO 26262-compliant. It utilizes Infineon's MIRRORBIT™, a 45-nm technology that stores two data bits per cell. Summary of Features xSPI (Octal) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S28HS01GTGZBHB033 - S28HS01GTGZBHB033 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S28HS01GTGZBHB033
S28HS01GTGZBHB033
Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S28HS01GTGZBHB033 S28HS01GTGZBHB033
The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth of 400 MByte/s. Its interface frequency sits at 166 MHz for SDR and 200 MHz for DDR. As part of the HS-T family, it is packaged in PG-BGA-24 and is ISO 26262-compliant. It utilizes Infineon's MIRRORBIT™, a 45-nm technology that stores two data bits per cell. Summary of Features xSPI (Octal) Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics

The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth of 400 MByte/s. Its interface frequency sits at 166 MHz for SDR and 200 MHz for DDR. As part of the HS-T family, it is packaged in PG-BGA-24 and is ISO 26262-compliant. It utilizes Infineon's MIRRORBIT™, a 45-nm technology that stores two data bits per cell.


Summary of Features

  • xSPI (Octal)
  • Integrated critical safety features
  • Error correction code
  • 10+ years product availability
  • 25 years of data retention
  • SafeBoot and diagnostics
Supplier's Site Datasheet
Memory - 448-S28HS01GTGZBHB033TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 1GBIT SPI/OCTAL 24FBGA

IC FLASH 1GBIT SPI/OCTAL 24FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S28HS01GTGZBHB033 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S28HS01GTGZBHB033
Integrated Circuits (ICs) - Memory - Memory S28HS01GTGZBHB033
IC FLASH 1GBIT SPI/OCTAL 24FBGA

IC FLASH 1GBIT SPI/OCTAL 24FBGA

Supplier's Site
Memory - S28HS01GTGZBHB033 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 1Gbit SPI - Octal I/O 200 MHz 5.45 ns 24-FBGA (8x8)

FLASH - NOR (SLC) Memory IC 1Gbit SPI - Octal I/O 200 MHz 5.45 ns 24-FBGA (8x8)

Buy Now

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S28HS01GTGZBHB033 448-S28HS01GTGZBHB033TR-ND S28HS01GTGZBHB033 S28HS01GTGZBHB033
Product Name Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S28HS01GTGZBHB033 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045250 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28329184 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-9459901MYA - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Memory Category NVSRAM (Non-Volatile SRAM); SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details