The S26HS512TGABHI013 is a 512 Mb SEMPER™ NOR flash device with a HYPERBUS™ interface, supporting DDR read speeds up to 400 MBps at 200 MHz. It uses Infineon's 45 nm MIRRORBIT™ technology and features a 24-ball BGA package measuring 6×8 mm. The device operates at 1.7 V to 2.0 V or 2.7 V to 3.6 V, with industrial and automotive AEC-Q100 grade support up to +125°C. It includes embedded ECC (SECDED), interface and data integrity CRCs, SafeBoot, sector protection, and endurance flex architecture. The main array supports a minimum of 1,280,000 program/erase cycles and 25 years of data retention.
The S26HS512TGABHI013 is a part of the SEMPER™ NOR Flash Memory family. It boasts 512 Mbit of storage density and uses the HYPERBUS™ Interface with a bandwidth of 400 MByte/s. With its Infineon package PG-BGA-24, it operates on a voltage of 1.8V. It employs Infineon's 45-nm MIRRORBIT™ technology, offering advanced sector protection and a minimum of 1,280,000 program-erase cycles for the main array. The interface frequency is 200 MHz for DDR.
Summary of Features
IC FLASH 512MBIT HYPERBUS 24FBGA
| Infineon Technologies AG | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS512TGABHI013 | 448-S26HS512TGABHI013TR-ND | S26HS512TGABHI013 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHI013 | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | PG-BGA-24 | 24-VBGA | BGA |