The S26HS512TGABHB003 is a 512 Mbit NOR flash memory from Infineon's SEMPER™ family, designed for automotive and industrial applications. It uses a 24-ball BGA package measuring 6×8 mm and operates at 1.7-2.0 V or 2.7-3.6 V. The device supports HYPERBUS™ interface with DDR read speeds up to 400 MBps at 200 MHz and legacy SPI at up to 20.75 MBps. It includes ISO 26262 ASIL-B/D compliance, embedded ECC for SECDED, data integrity CRC, SafeBoot, and endurance flex architecture. The main array supports a minimum of 1,280,000 program/erase cycles and 25 years of data retention. It is qualified to AEC-Q100 Grade 1, 2, and 3, with industrial and industrial plus temperature ranges. The device features uniform and hybrid sector configurations, 256/512-byte page buffers, and automatic boot capability.
The S26HS512TGABHB003, belonging to Infineon's SEMPER™ NOR Flash Memory family, is an automotive-qualified
Summary of Features
IC FLASH 512MBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)
IC FLASH 512MBIT HYPERBUS 24FBGA
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS512TGABHB003 | 448-S26HS512TGABHB003TR-ND | S26HS512TGABHB003 | S26HS512TGABHB003 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHB003 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | PG-BGA-24 | 24-VBGA | BGA; 24-VBGA | 200 MHz |