IC FLASH 1GBIT SPI/OCTAL 24FBGA
IC FLASH 1GBIT SPI/OCTAL 24FBGA
FLASH - NOR (SLC) Memory IC 1Gbit SPI - Octal I/O 166 MHz 5.45 ns 24-FBGA (8x8)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S28HS01GTFPBHV033TR-ND | S28HS01GTFPBHV033 | S28HS01GTFPBHV033 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 24-VBGA | 5.45 ns | BGA; 24-VBGA |
| Supply Voltage | 1.7V ~ 2V | Surface Mount | 1.7V ~ 2V |