IC FLASH 8MBIT PARALLEL 48FBGA Product overview: S29AL008J70BFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL008J70BFA01
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-FBGA (8.15x6.15)
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
IC FLASH 8MBIT PARALLEL 48FBGA
IC FLASH 8MBIT PARALLEL 48FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29AL008J70BFA010 | 448-S29AL008J70BFA010-ND | S29AL008J70BFA010 | S29AL008J70BFA010 | S29AL008J70BFA010 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | ||||
| Endurance | 1000000 Write/Erase Cycles | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |