FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-PQFP (14x20)
IC FLASH 16MBIT PAR 56MHZ 80PQFP Product overview: S29CD016J0MQFM013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 56MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CD016J0MQFM01
IC FLASH 16MBIT PAR 56MHZ 80PQFP
FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)
IC FLASH 16MBIT PARALLEL 80PQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29CD016J0MQFM013-ND | 774-S29CD016J0MQFM013 | S29CD016J0MQFM013 | S29CD016J0MQFM013 | S29CD016J0MQFM013 |
| Product Name | Memory | 56MHZ Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 80-BQFP | QFP; Tape & Reel (TR) | QFP; 80-BQFP | QFP; 80-BQFP |