Infineon Technologies AG Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL008J70BFI013 S29AL008J70BFI013

Description
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013
Request a Quote
Description
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S29AL008J is an 8-Mbit, 3.0 V-only Flash memory organized as 1,048,576 bytes or 524,288 words, designed for high-speed applications with access times as fast as 55 ns. It is available in 48-ball Fine-pitch BGA (0.8 mm pitch) and 48-pin TSOP packages. The device supports single-power-supply operation from 2.7 to 3.6 V, features a secured silicon sector with a factory-programmable 16-byte serial number, and includes sector group protection with temporary unprotect capability. It complies with JEDEC single-power-supply Flash standards and includes CFI compatibility. The device operates over an extended temperature range of -40°C to +125°C and meets AEC-Q100 Grade 1 qualification. It offers 1,000,000 program/erase cycles per sector and 20 years of data retention. Hardware features include Ready/Busy# and Hardware Reset pins, plus low power consumption with 0.2 µA sleep mode current and 7 mA read current.

Datasheet Summary
Powered by GS/AI

The S29AL008J is an 8-Mbit, 3.0 V-only Flash memory organized as 1,048,576 bytes or 524,288 words, designed for high-speed applications with access times as fast as 55 ns. It is available in 48-ball Fine-pitch BGA (0.8 mm pitch) and 48-pin TSOP packages. The device supports single-power-supply operation from 2.7 to 3.6 V, features a secured silicon sector with a factory-programmable 16-byte serial number, and includes sector group protection with temporary unprotect capability. It complies with JEDEC single-power-supply Flash standards and includes CFI compatibility. The device operates over an extended temperature range of -40°C to +125°C and meets AEC-Q100 Grade 1 qualification. It offers 1,000,000 program/erase cycles per sector and 20 years of data retention. Hardware features include Ready/Busy# and Hardware Reset pins, plus low power consumption with 0.2 µA sleep mode current and 7 mA read current.

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL008J70BFI013 - S29AL008J70BFI013 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL008J70BFI013
S29AL008J70BFI013
Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL008J70BFI013 S29AL008J70BFI013
Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013

Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013

Supplier's Site Datasheet
Memory IC and Storage Component - 774-S29AL008J70BFI013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29AL008J70BFI013
Memory IC and Storage Component 774-S29AL008J70BFI013
IC FLASH 8MBIT PARALLEL 48FBGA Product overview: S29AL008J70BFI013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL008J70BFI01 3 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48FBGA Product overview: S29AL008J70BFI013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AL008J70BFI013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S29AL008J70BFI013TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Memory - 448-S29AL008J70BFI013CT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
Memory - S29AL008J70BFI013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-FBGA (8.15x6.15)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48FBGA

IC FLASH 8MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29AL008J70BFI013 774-S29AL008J70BFI013 448-S29AL008J70BFI013TR-ND S29AL008J70BFI013 S29AL008J70BFI013 S29AL008J70BFI013
Product Name Memories - NOR flash - Parallel NOR flash - Standard interface parallel flash - S29AL008J70BFI013 Memory IC and Storage Component Memory Memory Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; FLASH - NOR
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type PG-VFBGA-48 48-VFBGA BGA; 48-VFBGA 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABMFB010 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-DSO-8
View Details
5 suppliers
Memory - 593995-002-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details