Infineon Technologies AG Memory S29CD016J0PQAM113

Description
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 66MHz 54ns 80-PQFP (14x20)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 66MHz 54ns 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S29CD016J0PQAM113-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 66MHz 54ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 66MHz 54ns 80-PQFP (14x20)

Buy Now Datasheet
Memory IC and Storage Component - 774-S29CD016J0PQAM113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29CD016J0PQAM113
Memory IC and Storage Component 774-S29CD016J0PQAM113
IC FLASH 16MBIT PARALLEL 80PQFP Product overview: S29CD016J0PQAM113 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CD016J0PQAM11 3 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 80PQFP Product overview: S29CD016J0PQAM113 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CD016J0PQAM113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S29CD016J0PQAM113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 66 MHz 54 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 16Mbit Parallel 66 MHz 54 ns 80-PQFP (14x20)

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 80PQFP

IC FLASH 16MBIT PARALLEL 80PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S29CD016J0PQAM113-ND 774-S29CD016J0PQAM113 S29CD016J0PQAM113 S29CD016J0PQAM113
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type 80-BQFP QFP; Tape & Reel (TR) QFP; 80-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 28076665 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers