FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 75MHz 54ns 80-FBGA (13x11)
IC FLASH 32MBIT PAR 75MHZ 80FBGA Product overview: S29CL032J0RFFM033 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29CL032J0RFFM03
IC FLASH 32MBIT PARALLEL 80FBGA
FLASH - NOR Memory IC 32Mbit Parallel 75 MHz 54 ns 80-FBGA (13x11)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29CL032J0RFFM033-ND | 774-S29CL032J0RFFM033 | S29CL032J0RFFM033 | S29CL032J0RFFM033 |
| Product Name | Memory | 75MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 80-LBGA | BGA; Tape & Reel (TR) | BGA; 80-LBGA |